Keystone Electronics Corp. Spacer Mount for LED 8900

Description
Part Number: 8900 Length: .120 [3.0] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 8900 Length: .120 [3.0] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8900 is a universal LED spacer mount designed for T-1 and T-1 3/4 LED components with bi-lead and tri-lead configurations, providing self-alignment on 0.100 inch centers, lead retention, and height control. It is made of black PVC with UL 94V-0 rating, features bottom bosses for heat dissipation and post-solder cleanup, and is suitable for mounting LEDs, resistors, transistors, and other components. The part has a length of 0.120 inch (3.0 mm).

Datasheet Summary
Powered by GS/AI

The 8900 is a universal LED spacer mount designed for T-1 and T-1 3/4 LED components with bi-lead and tri-lead configurations, providing self-alignment on 0.100 inch centers, lead retention, and height control. It is made of black PVC with UL 94V-0 rating, features bottom bosses for heat dissipation and post-solder cleanup, and is suitable for mounting LEDs, resistors, transistors, and other components. The part has a length of 0.120 inch (3.0 mm).

Suppliers

Company
Product
Description
Supplier Links
Spacer Mount for LED - 8900 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Spacer Mount for LED
8900
Spacer Mount for LED 8900
Part Number: 8900 Length: .120 [3.0] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts

Part Number: 8900

  • Length: .120 [3.0]
  • Size: T-1 & T-1 3/4 LED's
  • Style: Universal
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-8900-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-8900-ND
LEDs - Spacers, Standoffs 36-8900-ND
SPACER MOUNT LED TRI-LEAD .120"

SPACER MOUNT LED TRI-LEAD .120"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
8900
LED Mounting Hardware 8900
LED Mounting Hardware UNIVERSAL MNT .12" .255" (6.5mm) DIA

LED Mounting Hardware UNIVERSAL MNT .12" .255" (6.5mm) DIA

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8900 36-8900-ND 8900
Product Name Spacer Mount for LED LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7042-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
Spacer Mount for LED - 8925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 LED's - 7368 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
Spacer Mount for LED - 8908 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers