LED, 5mm, UV, 385nm, 15 Deg, Flanged
LED, 5mm, UV, 385nm, 15 Deg, Flanged
LED, Through Hole, 5mm, UV, 385nm, Water
Standard LEDs - Through Hole LED, Through Hole, 5mm, UV, 385nm, Water Clear Lens, 15 Deg Viewing Angle, Flanged.
| RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1749657 | UV5TZ-385-15 | UV5TZ-385-15 |
| Product Name | UV LEDs | Standard LEDs - Through Hole | |
| LED Package: | 5 dia. x 8.7mm |