Bivar, Inc. UV LEDs UV3TZ-405-30

Description
LED 3mm,Ultraviolet,405n m,10mW,30deg
Request a Quote Datasheet
Description
LED 3mm,Ultraviolet,405n m,10mW,30deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 7134891 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
7134891
UV LEDs 7134891
LED 3mm,Ultraviolet,405n m,10mW,30deg

LED 3mm,Ultraviolet,405nm,10mW,30deg

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
UV3TZ-405-30
Standard LEDs - Through Hole UV3TZ-405-30
Standard LEDs - Through Hole UV Purple 405nm Water Clear

Standard LEDs - Through Hole UV Purple 405nm Water Clear

Buy Now Datasheet
Led, Purple, T-1 (3Mm), 405Nm; Led Color Bivar - 08N5412 - Newark, An Avnet Company
Chicago, IL, United States
Led, Purple, T-1 (3Mm), 405Nm; Led Color Bivar
08N5412
Led, Purple, T-1 (3Mm), 405Nm; Led Color Bivar 08N5412
LED, PURPLE, T-1 (3MM), 405NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:405nm; Luminous Intensity:-; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, PURPLE, T-1 (3MM), 405NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:405nm; Luminous Intensity:-; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7134891 UV3TZ-405-30 08N5412
Product Name UV LEDs Standard LEDs - Through Hole Led, Purple, T-1 (3Mm), 405Nm; Led Color Bivar
LED Package: 3mm T-1 (3mm)
LED Type Ultraviolet Purple; Purple
Peak Wavelength 405 nm (4050 Å) 405 nm (4050 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details