Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LAMPS
BIVAR, INC.
UV3TZ-405-30 -- LED EMITTERS - INFRARED, UV, VISIBLE
Bivar, Inc.
LED Emitters - Infrared, UV, Visible
UV3TZ-405-30
Description
Ultraviolet (UV) Emitter 405nm 3.3V 20mA 30° Radial
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Ultraviolet (UV) Emitter 405nm 3.3V 20mA 30° Radial
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
492-1349-ND
LED Emitters - Infrared, UV, Visible
492-1349-ND
Ultraviolet (UV) Emitter 405nm 3.3V 20mA 30° Radial
Ultraviolet (UV) Emitter 405nm 3.3V 20mA 30° Radial
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Lamps
Product Number
492-1349-ND
Product Name
LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals
PMC-012-024B
Specs
Lamp Type
LED Lamps
Flash Lamp
Flash Lamp
Flash Rate
150 Hz
View Details
Beckhoff Automation LLC
VIB2010-0605 | Bar light, OGB-IR850, narrow beam, light emitting surface 600 x 50 mm
View Details
Hamamatsu Photonics Europe
Hollow cathode lamp
L233-59NB
Specs
Diameter
38 mm (1.5 inch)
View Details
U-Reach Data Solutions Inc.
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra
SPLS04
Specs
Lamp Type
UV Lamps
Lamp Power
150 watts
View Details