"Light Pipe Single Green Flexible 6"" (152.4mm) Panel Mount, Press Fit"
Flexible Light Pipe, Zero Light Bleed Ad
LIGHT PIPE, LED, CIRCULAR, 6", PANEL; Length:6"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:SZ Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Guides | Light Guides | Light Guides |
| Product Number | 492-SZ4-6.00-G850-F5P-ND | SZ4-6.00-G850-F5P | 37AJ4417 |
| Product Name | Light Pipes | Flexible Light Pipe, Zero Light Bleed Ad | Light Pipe, Led, Circular, 6, Panel; Length Bivar |
| Light Guide Type | LED | Fiber Optic | LED |