Bivar, Inc. Board Spacers, Standoffs - SRS-1-725 SRS-1-725

Description
Manufacturer: Bivar Inc. Win Source Part Number: 793522-SRS-1-725 Series: SRS Type: Round Spacer Color: Gray Features: Self Retaining Gender: Female, Female Length - Overall: 0.725" (18.42mm) Material: PVC Between Board Height: 0.725" (18.42mm) Diameter - Outside: 0.250" (6.35mm) 1/4" Categories: Hardware, Fasteners, Accessories Diameter - Inside: 0.107" (2.72mm) Threaded/Unthreaded: Unthreaded Screw, Thread Size: #4 Introduction Date: March 27, 2009 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bivar Inc. Win Source Part Number: 793522-SRS-1-725 Series: SRS Type: Round Spacer Color: Gray Features: Self Retaining Gender: Female, Female Length - Overall: 0.725" (18.42mm) Material: PVC Between Board Height: 0.725" (18.42mm) Diameter - Outside: 0.250" (6.35mm) 1/4" Categories: Hardware, Fasteners, Accessories Diameter - Inside: 0.107" (2.72mm) Threaded/Unthreaded: Unthreaded Screw, Thread Size: #4 Introduction Date: March 27, 2009 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - SRS-1-725 - SRS-1-725 - Win Source Electronics
Laguna Hills, CA, United States
Board Spacers, Standoffs - SRS-1-725
SRS-1-725
Board Spacers, Standoffs - SRS-1-725 SRS-1-725
Manufacturer: Bivar Inc. Win Source Part Number: 793522-SRS-1-725 Series: SRS Type: Round Spacer Color: Gray Features: Self Retaining Gender: Female, Female Length - Overall: 0.725" (18.42mm) Material: PVC Between Board Height: 0.725" (18.42mm) Diameter - Outside: 0.250" (6.35mm) 1/4" Categories: Hardware, Fasteners, Accessories Diameter - Inside: 0.107" (2.72mm) Threaded/Unthreaded: Unthreaded Screw, Thread Size: #4 Introduction Date: March 27, 2009 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Bivar Inc.
Win Source Part Number: 793522-SRS-1-725
Series: SRS
Type: Round Spacer
Color: Gray
Features: Self Retaining
Gender: Female, Female
Length - Overall: 0.725" (18.42mm)
Material: PVC
Between Board Height: 0.725" (18.42mm)
Diameter - Outside: 0.250" (6.35mm) 1/4"
Categories: Hardware, Fasteners, Accessories
Diameter - Inside: 0.107" (2.72mm)
Threaded/Unthreaded: Unthreaded
Screw, Thread Size: #4
Introduction Date: March 27, 2009
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
SRS-1-725
Standoffs & Spacers SRS-1-725
Standoffs & Spacers Screw Spacer .725 in PVC Grey

Standoffs & Spacers Screw Spacer .725 in PVC Grey

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SRS-1-725 SRS-1-725
Product Name Board Spacers, Standoffs - SRS-1-725 Standoffs & Spacers
Type & Shape Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Standoffs - 1026435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details