Bivar, Inc. Light Pipe SMTV01-B19

Description
LIGHT PIPE ADAPTER BLU Product overview: SMTV01-B19 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMTV01-B19 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LIGHT PIPE ADAPTER BLU Product overview: SMTV01-B19 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMTV01-B19 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe - 102-SMTV01-B19 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-SMTV01-B19
Light Pipe 102-SMTV01-B19
LIGHT PIPE ADAPTER BLU Product overview: SMTV01-B19 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMTV01-B19 can be used for catalog matching and distributor lookup.

LIGHT PIPE ADAPTER BLU Product overview: SMTV01-B19 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMTV01-B19 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - Optics - Light Pipes - SMTV01-B19 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
SMTV01-B19
Optoelectronics - Optics - Light Pipes SMTV01-B19
Win Source Part Number: 1237889-SMTV01-B19 Category: Optoelectronics>Opti cs - Light Pipes Series: SMTV01 Type: Rigid Color: Blue Package: Tape & Reel Standard Package: 500 Configuration: Single Mounting Type: Board Mount, Press Fit Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1954-6,492-1954- 2,492-1954-1 Base Product Number: SMTV01

Win Source Part Number: 1237889-SMTV01-B19
Category: Optoelectronics>Optics - Light Pipes
Series: SMTV01
Type: Rigid
Color: Blue
Package: Tape & Reel
Standard Package: 500
Configuration: Single
Mounting Type: Board Mount, Press Fit
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1954-6,492-1954-2,492-1954-1
Base Product Number: SMTV01

Buy Now Datasheet
Light Pipes - 492-1954-2-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1954-2-ND
Light Pipes 492-1954-2-ND
Light Pipe Single Blue Rigid Board Mount, Press Fit

Light Pipe Single Blue Rigid Board Mount, Press Fit

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Light Guides Light Guides Light Guides
Product Number 102-SMTV01-B19 SMTV01-B19 492-1954-2-ND
Product Name Light Pipe Optoelectronics - Optics - Light Pipes Light Pipes
Light Guide Type Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 1761005-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Fiber Optic Bundle, Bifurcated, High Grade Fused Silica, 0.22 NA - 77565 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details