Bivar, Inc. LED Indication - Discrete SMTL6-UWDW

Description
White, Warm 4500K LED Indication - Discrete 3V 6-SMD, J-Lead
Request a Quote Datasheet
Description
White, Warm 4500K LED Indication - Discrete 3V 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-2200-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2200-2-ND
LED Indication - Discrete 492-2200-2-ND
White, Warm 4500K LED Indication - Discrete 3V 6-SMD, J-Lead

White, Warm 4500K LED Indication - Discrete 3V 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-2200-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2200-1-ND
LED Indication - Discrete 492-2200-1-ND
White, Warm 4500K LED Indication - Discrete 3V 6-SMD, J-Lead

White, Warm 4500K LED Indication - Discrete 3V 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-2200-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2200-6-ND
LED Indication - Discrete 492-2200-6-ND
White, Warm 4500K LED Indication - Discrete 3V 6-SMD, J-Lead

White, Warm 4500K LED Indication - Discrete 3V 6-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242306-SMTL6-UWDW
Optoelectronics - LED Indication - Discrete 1242306-SMTL6-UWDW
Win Source Part Number: 1242306-SMTL6-UWDW Category: Optoelectronics>LED Indication - Discrete Color: White, Warm Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 4000mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 60mA Wavelength - Dominant: 4500K Height (Max): 1.60mm Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Dimension: 5.40mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2200-1,492-2200- 2,492-2200-6 Base Product Number: SMTL6

Win Source Part Number: 1242306-SMTL6-UWDW
Category: Optoelectronics>LED Indication - Discrete
Color: White, Warm
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 4000mcd
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 60mA
Wavelength - Dominant: 4500K
Height (Max): 1.60mm
Package / Case: 6-SMD, J-Lead
Supplier Device Package: 6-PLCC
Dimension: 5.40mm L x 5.00mm W
Lens Style: Round with Flat Top
Lens Size: 4.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2200-1,492-2200-2,492-2200-6
Base Product Number: SMTL6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-2200-2-ND 1242306-SMTL6-UWDW
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 6-SMD, J-Lead
LED Type White White; Multi-Colored; White, Warm
Viewing Angle 120 degrees 140 degrees
Luminous Intensity 8000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details