Green, Yellow 570nm Green, 585nm Yellow LED Indication - Discrete 1.9V Green, 1.9V Yellow 4-PLCC
Green, Yellow 570nm Green, 585nm Yellow LED Indication - Discrete 1.9V Green, 1.9V Yellow 4-PLCC
Green, Yellow 570nm Green, 585nm Yellow LED Indication - Discrete 1.9V Green, 1.9V Yellow 4-PLCC
Win Source Part Number: 1242335-SMTL4-BC-YG
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Yellow
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 40mcd Green, 16mcd Yellow
Voltage - Forward (Vf) (Typ): 1.9V Green, 1.9V Yellow
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Dominant: 570nm Green, 585nm Yellow
Height (Max): 2.05mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2185-2,492-2185-
Base Product Number: SMTL4
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 492-2185-1-ND | 1242335-SMTL4-BC-YG |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete |
| LED Package: | 4-PLCC | |
| LED Type | Yellow; Green; Multi-Colored | Yellow; Green; Multi-Colored; Green, Yellow |
| Peak Wavelength | 570 to 585 nm (5700 to 5850 Å) | 570 nm (5700 Å) |
| Viewing Angle | 120 degrees | 120 degrees |