Bivar, Inc. LED Indication - Discrete SMTL2-SRC

Description
Red 631nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-2178-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2178-2-ND
LED Indication - Discrete 492-2178-2-ND
Red 631nm LED Indication - Discrete 1.9V 2-PLCC

Red 631nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2178-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2178-1-ND
LED Indication - Discrete 492-2178-1-ND
Red 631nm LED Indication - Discrete 1.9V 2-PLCC

Red 631nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2178-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2178-6-ND
LED Indication - Discrete 492-2178-6-ND
Red 631nm LED Indication - Discrete 1.9V 2-PLCC

Red 631nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 492-2178-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-3472-1-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details