Bivar, Inc. Optoelectronics - LED Indication - Discrete SMTL2-SPGC

Description
Win Source Part Number: 1242326-SMTL2-SPGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 570mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 525nm Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2177-6,492-2177- 1,492-2177-2 Base Product Number: SMTL2
Request a Quote Datasheet
Description
Win Source Part Number: 1242326-SMTL2-SPGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 570mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 525nm Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2177-6,492-2177- 1,492-2177-2 Base Product Number: SMTL2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242326-SMTL2-SPGC
Optoelectronics - LED Indication - Discrete 1242326-SMTL2-SPGC
Win Source Part Number: 1242326-SMTL2-SPGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 570mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 525nm Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2177-6,492-2177- 1,492-2177-2 Base Product Number: SMTL2

Win Source Part Number: 1242326-SMTL2-SPGC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 570mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2177-6,492-2177-1,492-2177-2
Base Product Number: SMTL2

Buy Now Datasheet
LED Indication - Discrete - 492-2177-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2177-1-ND
LED Indication - Discrete 492-2177-1-ND
Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2177-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2177-2-ND
LED Indication - Discrete 492-2177-2-ND
Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2177-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2177-6-ND
LED Indication - Discrete 492-2177-6-ND
Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242326-SMTL2-SPGC 492-2177-1-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Green; Green Green
Peak Wavelength 525 nm (5250 Å) 521 nm (5210 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 3.3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1276-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details