Bivar, Inc. LED Indication - Discrete SMS1105RC

Description
Red 626nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1277-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1277-1-ND
LED Indication - Discrete 492-1277-1-ND
Red 626nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 626nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-1277-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1277-6-ND
LED Indication - Discrete 492-1277-6-ND
Red 626nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 626nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-1277-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1277-2-ND
LED Indication - Discrete 492-1277-2-ND
Red 626nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 626nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242312-SMS1105RC
Optoelectronics - LED Indication - Discrete 1242312-SMS1105RC
Win Source Part Number: 1242312-SMS1105RC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 250mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 626nm Height (Max): 0.80mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 2.80mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 2.50mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1277-2,492-1277- 1,492-1277-6 Base Product Number: SMS1105

Win Source Part Number: 1242312-SMS1105RC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 250mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 626nm
Height (Max): 0.80mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Dimension: 2.80mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.50mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1277-2,492-1277-1,492-1277-6
Base Product Number: SMS1105

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMS1105RC
Standard LEDs - SMD SMS1105RC
Standard LEDs - SMD Red 250mcd Water Clear

Standard LEDs - SMD Red 250mcd Water Clear

Buy Now Datasheet
Led, Red, 250Mcd, 632Nm; Led Color Bivar - 73R3985 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 250Mcd, 632Nm; Led Color Bivar
73R3985
Led, Red, 250Mcd, 632Nm; Led Color Bivar 73R3985
LED, RED, 250MCD, 632NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:632nm; Luminous Intensity:250mcd; Viewing Angle:120°; Lens Shape:-; Product Range:-; No. of Pins:2 RoHS Compliant: Yes

LED, RED, 250MCD, 632NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:632nm; Luminous Intensity:250mcd; Viewing Angle:120°; Lens Shape:-; Product Range:-; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1277-1-ND 1242312-SMS1105RC SMS1105RC 73R3985
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Led, Red, 250Mcd, 632Nm; Led Color Bivar
LED Package: 2-SMD, J-Lead
LED Type Red Red; Red Red; Red
Peak Wavelength 626 nm (6260 Å) 626 nm (6260 Å) 632 nm (6320 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 250 milliCandela 250 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details