Bivar, Inc. LED Indication - Discrete SMS1105PGC

Description
Green 526nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 526nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1274-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1274-2-ND
LED Indication - Discrete 492-1274-2-ND
Green 526nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 526nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-1274-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1274-1-ND
LED Indication - Discrete 492-1274-1-ND
Green 526nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 526nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-1274-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1274-6-ND
LED Indication - Discrete 492-1274-6-ND
Green 526nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 526nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242325-SMS1105PGC
Optoelectronics - LED Indication - Discrete 1242325-SMS1105PGC
Win Source Part Number: 1242325-SMS1105PGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 800mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 526nm Height (Max): 0.80mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 2.80mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 2.50mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1274-1,492-1274- 2,492-1274-6 Base Product Number: SMS1105

Win Source Part Number: 1242325-SMS1105PGC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 800mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 526nm
Height (Max): 0.80mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Dimension: 2.80mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.50mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1274-1,492-1274-2,492-1274-6
Base Product Number: SMS1105

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMS1105PGC
Standard LEDs - SMD SMS1105PGC
Standard LEDs - SMD Pure Green 800mcd Water Clear

Standard LEDs - SMD Pure Green 800mcd Water Clear

Buy Now Datasheet
Led, Green, 800Mcd, 532Nm; Led Color Bivar - 73R3983 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 800Mcd, 532Nm; Led Color Bivar
73R3983
Led, Green, 800Mcd, 532Nm; Led Color Bivar 73R3983
LED, GREEN, 800MCD, 532NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:532nm; Luminous Intensity:800mcd; Viewing Angle:120°; Lens Shape:-; Product Range:- RoHS Compliant: Yes

LED, GREEN, 800MCD, 532NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:532nm; Luminous Intensity:800mcd; Viewing Angle:120°; Lens Shape:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1274-2-ND 1242325-SMS1105PGC SMS1105PGC 73R3983
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Led, Green, 800Mcd, 532Nm; Led Color Bivar
LED Package: 2-SMD, J-Lead
LED Type Green Green; Green Green; Green
Peak Wavelength 529 nm (5290 Å) 526 nm (5260 Å) 532 nm (5320 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 2100 milliCandela 800 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Round/Oval LED Lamps - ALMD-LG36-WZ002 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 40 degrees
View Details
4 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details