Bivar, Inc. LED Indication - Discrete - SMP6-UWDW SMP6-UWDW

Description
Manufacturer: Bivar Inc. Win Source Part Number: 896283-SMP6-UWDW Features: White, Warm 4500K LED Indication - Discrete 3.3V 6-SMD, J-Lead Package: Reel - TR Package: 6-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 6-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) HTSUS: 8541.40.2000 Other Part Number: SMP6UWDW, 492-1271-2, 492-1271-6, 492-1271-1, Q9472868
Request a Quote Datasheet
Description
Manufacturer: Bivar Inc. Win Source Part Number: 896283-SMP6-UWDW Features: White, Warm 4500K LED Indication - Discrete 3.3V 6-SMD, J-Lead Package: Reel - TR Package: 6-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 6-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) HTSUS: 8541.40.2000 Other Part Number: SMP6UWDW, 492-1271-2, 492-1271-6, 492-1271-1, Q9472868
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SMP6-UWDW
896283-SMP6-UWDW
LED Indication - Discrete - SMP6-UWDW 896283-SMP6-UWDW
Manufacturer: Bivar Inc. Win Source Part Number: 896283-SMP6-UWDW Features: White, Warm 4500K LED Indication - Discrete 3.3V 6-SMD, J-Lead Package: Reel - TR Package: 6-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 6-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) HTSUS: 8541.40.2000 Other Part Number: SMP6UWDW, 492-1271-2, 492-1271-6, 492-1271-1, Q9472868

Manufacturer: Bivar Inc.
Win Source Part Number: 896283-SMP6-UWDW
Features: White, Warm 4500K LED Indication - Discrete 3.3V 6-SMD, J-Lead
Package: Reel - TR
Package: 6-SMD, J-Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 6-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 4 (72 Hours)
HTSUS: 8541.40.2000
Other Part Number: SMP6UWDW, 492-1271-2, 492-1271-6, 492-1271-1, Q9472868

Buy Now Datasheet
LED Indication - Discrete - 492-1271-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1271-2-ND
LED Indication - Discrete 492-1271-2-ND
White, Warm 4500K LED Indication - Discrete 3.3V 6-SMD, J-Lead

White, Warm 4500K LED Indication - Discrete 3.3V 6-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 896283-SMP6-UWDW 492-1271-2-ND
Product Name LED Indication - Discrete - SMP6-UWDW LED Indication - Discrete
LED Package: 6-SMD, J-Lead
LED Type White
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Circular LED lamp - SLR-343VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers