Bivar, Inc. LED Indication - Discrete SMP4-SRGB

Description
Red, Green, Blue (RGB) 631nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.2V Blue 4-PLCC
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 631nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.2V Blue 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1223-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1223-2-ND
LED Indication - Discrete 492-1223-2-ND
Red, Green, Blue (RGB) 631nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.2V Blue 4-PLCC

Red, Green, Blue (RGB) 631nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.2V Blue 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242280-SMP4-SRGB
Optoelectronics - LED Indication - Discrete 1242280-SMP4-SRGB
Win Source Part Number: 1242280-SMP4-SRGB Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 180mcd Red, 1450mcd Green, 285mcd Blue Voltage - Forward (Vf) (Typ): 1.9V Red, 3.3V Green, 3.2V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 631nm Red, 525nm Green, 470nm Blue Height (Max): 1.85mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: SMP4SRGB,492-1223-1, 492-1223-2,492-1223- 6,Q8019891 Product Status: Obsolete

Win Source Part Number: 1242280-SMP4-SRGB
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Common Anode
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 180mcd Red, 1450mcd Green, 285mcd Blue
Voltage - Forward (Vf) (Typ): 1.9V Red, 3.3V Green, 3.2V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 631nm Red, 525nm Green, 470nm Blue
Height (Max): 1.85mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: SMP4SRGB,492-1223-1,492-1223-2,492-1223-6,Q8019891
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1223-2-ND 1242280-SMP4-SRGB
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 470 to 631 nm (4700 to 6310 Å) 631 nm (6310 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13FW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details