Bivar, Inc. LED Indication - Discrete SMP2-PGC

Description
Green 557nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet
Description
Green 557nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1251-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1251-2-ND
LED Indication - Discrete 492-1251-2-ND
Green 557nm LED Indication - Discrete 2V 2-PLCC

Green 557nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SMP2-PGC
896277-SMP2-PGC
LED Indication - Discrete - SMP2-PGC 896277-SMP2-PGC
Manufacturer: Bivar Inc. Win Source Part Number: 896277-SMP2-PGC Features: Green 557nm LED Indication - Discrete 2V 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 4 (72 Hours) HTSUS: 8541.40.2000 Other Part Number: 492-1251-1, 492-1251-2, 492-1251-6, SMP2PGC

Manufacturer: Bivar Inc.
Win Source Part Number: 896277-SMP2-PGC
Features: Green 557nm LED Indication - Discrete 2V 2-PLCC
Package: Reel - TR
Package: 2-PLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 4 (72 Hours)
HTSUS: 8541.40.2000
Other Part Number: 492-1251-1, 492-1251-2, 492-1251-6, SMP2PGC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1251-2-ND 896277-SMP2-PGC
Product Name LED Indication - Discrete LED Indication - Discrete - SMP2-PGC
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 557 nm (5570 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1104WBB - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 144 milliwatts
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details