Bivar, Inc. LED Indication - Discrete SMP2-OC

Description
Orange 605nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1250-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1250-2-ND
LED Indication - Discrete 492-1250-2-ND
Orange 605nm LED Indication - Discrete 1.9V 2-PLCC

Orange 605nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242282-SMP2-OC
Optoelectronics - LED Indication - Discrete 1242282-SMP2-OC
Win Source Part Number: 1242282-SMP2-OC Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 270mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 605nm Height (Max): 2.00mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1250-2,492-1250- 1,SMP2OC,492-1250-6 Product Status: Obsolete

Win Source Part Number: 1242282-SMP2-OC
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 270mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Height (Max): 2.00mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1250-2,492-1250-1,SMP2OC,492-1250-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1250-2-ND 1242282-SMP2-OC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 2-PLCC
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-343PG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details