Bivar, Inc. Optoelectronics - LED Indication - Discrete SMP2-AC

Description
Win Source Part Number: 1242296-SMP2-AC Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 607nm Height (Max): 2.00mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1247-2,492-1247- 1,SMP2AC,492-1247-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242296-SMP2-AC Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 607nm Height (Max): 2.00mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1247-2,492-1247- 1,SMP2AC,492-1247-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242296-SMP2-AC
Optoelectronics - LED Indication - Discrete 1242296-SMP2-AC
Win Source Part Number: 1242296-SMP2-AC Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 607nm Height (Max): 2.00mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1247-2,492-1247- 1,SMP2AC,492-1247-6 Product Status: Obsolete

Win Source Part Number: 1242296-SMP2-AC
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 607nm
Height (Max): 2.00mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1247-2,492-1247-1,SMP2AC,492-1247-6
Product Status: Obsolete

Buy Now Datasheet
LED Indication - Discrete - 492-1247-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1247-2-ND
LED Indication - Discrete 492-1247-2-ND
Amber 607nm LED Indication - Discrete 2V 2-PLCC

Amber 607nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242296-SMP2-AC 492-1247-2-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Amber Amber
Peak Wavelength 607 nm (6070 Å) 607 nm (6070 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12M1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers