Bivar, Inc. LED White Lighting SME3030UWDC10

Description
LED Lighting SME3030 White, Cool 5665K 6.4V 150mA 110° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting SME3030 White, Cool 5665K 6.4V 150mA 110° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 492-2155-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
492-2155-2-ND
LED White Lighting 492-2155-2-ND
LED Lighting SME3030 White, Cool 5665K 6.4V 150mA 110° 1212 (3030 Metric)

LED Lighting SME3030 White, Cool 5665K 6.4V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SME3030UWDC10
Standard LEDs - SMD SME3030UWDC10
Standard LEDs - SMD 3030 SMD LED-C White 5665K 120 lm

Standard LEDs - SMD 3030 SMD LED-C White 5665K 120 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-2155-2-ND SME3030UWDC10
Product Name LED White Lighting Standard LEDs - SMD
LED Package: 1212 (3030 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Circular LED lamp - SLR-56MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details