Bivar, Inc. LED White Lighting SM3527UWDC01

Description
LED Lighting SM3527 White, Cool 6000K 3.15V 30mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting SM3527 White, Cool 6000K 3.15V 30mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 492-2170-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
492-2170-2-ND
LED White Lighting 492-2170-2-ND
LED Lighting SM3527 White, Cool 6000K 3.15V 30mA 120° 1411 (3528 Metric)

LED Lighting SM3527 White, Cool 6000K 3.15V 30mA 120° 1411 (3528 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240279-SM3527UWDC01
Optoelectronics - LED Lighting - White 1240279-SM3527UWDC01
Win Source Part Number: 1240279-SM3527UWDC01 Category: Optoelectronics>LED Lighting - White Series: SM3527 Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.15V Current - Test: 30mA CCT (K): 6000K Flux @ 25°C, Current - Test: 11lm (Typ) Lumens/Watt @ Current - Test: 116 lm/W CRI (Color Rendering Index): 80 Package / Case: 1411 (3528 Metric) Supplier Device Package: 3527 Dimension: 0.138" L x 0.106" W (3.50mm x 2.70mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2170-2,492-2170- 1,492-2170-6 Product Status: Obsolete

Win Source Part Number: 1240279-SM3527UWDC01
Category: Optoelectronics>LED Lighting - White
Series: SM3527
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.15V
Current - Test: 30mA
CCT (K): 6000K
Flux @ 25°C, Current - Test: 11lm (Typ)
Lumens/Watt @ Current - Test: 116 lm/W
CRI (Color Rendering Index): 80
Package / Case: 1411 (3528 Metric)
Supplier Device Package: 3527
Dimension: 0.138" L x 0.106" W (3.50mm x 2.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2170-2,492-2170-1,492-2170-6
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM3527UWDC01
Standard LEDs - SMD SM3527UWDC01
Standard LEDs - SMD 3527 SMD LED-C White 6000K 11 lm

Standard LEDs - SMD 3527 SMD LED-C White 6000K 11 lm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-2170-2-ND 1240279-SM3527UWDC01 SM3527UWDC01
Product Name LED White Lighting Optoelectronics - LED Lighting - White Standard LEDs - SMD
LED Package: 1411 (3528 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
LED Indication - Discrete - 754-2077-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers