Kingbright Corporation LED Indication - Discrete AA3528SYCK

Description
Yellow 590nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2077-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2077-6-ND
LED Indication - Discrete 754-2077-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2077-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2077-1-ND
LED Indication - Discrete 754-2077-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2077-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2077-2-ND
LED Indication - Discrete 754-2077-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528SYCK
Standard LEDs - SMD AA3528SYCK
Standard LEDs - SMD YELLOW WATER CLEAR

Standard LEDs - SMD YELLOW WATER CLEAR

Buy Now Datasheet
LED; 3.5X2.8MM YELLOW SMD LED, SMD LED,T&R - 70062769 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 3.5X2.8MM YELLOW SMD LED, SMD LED,T&R
70062769
LED; 3.5X2.8MM YELLOW SMD LED, SMD LED,T&R 70062769
The Super Bright Yellow device is made with AlGaInP (on GaAs substrate) light emitting diode chip. Suitable for all SMT assembly and solder process. Available on tape and reel. Ideal for backlighting.

The Super Bright Yellow device is made with AlGaInP (on GaAs substrate) light emitting diode chip.
Suitable for all SMT assembly and solder process.
Available on tape and reel.
Ideal for backlighting.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2077-6-ND AA3528SYCK 70062769
Product Name LED Indication - Discrete Standard LEDs - SMD LED; 3.5X2.8MM YELLOW SMD LED, SMD LED,T&R
LED Package: 2-PLCC
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
High Power LEDs - MTG7-001I-MTG20-NW-N050F - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type White
Viewing Angle 115 degrees
View Details