Bivar, Inc. LED White Lighting SM2835UWDC02

Description
LED Lighting SM2835 White, Cool 6500K 3.2V 60mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting SM2835 White, Cool 6500K 3.2V 60mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 492-2164-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
492-2164-2-ND
LED White Lighting 492-2164-2-ND
LED Lighting SM2835 White, Cool 6500K 3.2V 60mA 120° 1411 (3528 Metric)

LED Lighting SM2835 White, Cool 6500K 3.2V 60mA 120° 1411 (3528 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240281-SM2835UWDC02
Optoelectronics - LED Lighting - White 1240281-SM2835UWDC02
Win Source Part Number: 1240281-SM2835UWDC02 Category: Optoelectronics>LED Lighting - White Series: SM2835 Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 60mA CCT (K): 6500K Flux @ 25°C, Current - Test: 24lm (Typ) Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 80 Package / Case: 1411 (3528 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2164-1,492-2164- 2,492-2164-6 Product Status: Obsolete

Win Source Part Number: 1240281-SM2835UWDC02
Category: Optoelectronics>LED Lighting - White
Series: SM2835
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 60mA
CCT (K): 6500K
Flux @ 25°C, Current - Test: 24lm (Typ)
Lumens/Watt @ Current - Test: 125 lm/W
CRI (Color Rendering Index): 80
Package / Case: 1411 (3528 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2164-1,492-2164-2,492-2164-6
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM2835UWDC02
Standard LEDs - SMD SM2835UWDC02
Standard LEDs - SMD 2835 SMD LED-C White 6500K 24 lm

Standard LEDs - SMD 2835 SMD LED-C White 6500K 24 lm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-2164-2-ND 1240281-SM2835UWDC02 SM2835UWDC02
Product Name LED White Lighting Optoelectronics - LED Lighting - White Standard LEDs - SMD
LED Package: 1411 (3528 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details