Bivar, Inc. Optoelectronics - LED Emitters - Infrared, UV, Visible SM1206UV-405-IL

Description
Win Source Part Number: 1177109-SM1206UV-405 -IL Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 3,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 25mA Viewing Angle: 30° Voltage - Forward (Vf) (Typ): 3.4V Wavelength: 400nm ~ 405nm Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -30°C ~ 80°C (TA) Alternative Parts (Cross-Reference): SM1206UV-405IL; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1535-2,492-1535- 1,SM1206UV-405-IL-T/ R-ND,492-1535-6,SM12 06UV-405-IL-ND,SM120 6UV-405-IL-T/R,SM120 6UV405IL,Q3647927 Base Product Number: SM1206
Request a Quote Datasheet
Description
Win Source Part Number: 1177109-SM1206UV-405 -IL Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 3,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 25mA Viewing Angle: 30° Voltage - Forward (Vf) (Typ): 3.4V Wavelength: 400nm ~ 405nm Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -30°C ~ 80°C (TA) Alternative Parts (Cross-Reference): SM1206UV-405IL; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1535-2,492-1535- 1,SM1206UV-405-IL-T/ R-ND,492-1535-6,SM12 06UV-405-IL-ND,SM120 6UV-405-IL-T/R,SM120 6UV405IL,Q3647927 Base Product Number: SM1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1177109-SM1206UV-405-IL
Optoelectronics - LED Emitters - Infrared, UV, Visible 1177109-SM1206UV-405-IL
Win Source Part Number: 1177109-SM1206UV-405 -IL Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 3,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 25mA Viewing Angle: 30° Voltage - Forward (Vf) (Typ): 3.4V Wavelength: 400nm ~ 405nm Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -30°C ~ 80°C (TA) Alternative Parts (Cross-Reference): SM1206UV-405IL; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1535-2,492-1535- 1,SM1206UV-405-IL-T/ R-ND,492-1535-6,SM12 06UV-405-IL-ND,SM120 6UV-405-IL-T/R,SM120 6UV405IL,Q3647927 Base Product Number: SM1206

Win Source Part Number: 1177109-SM1206UV-405-IL
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Ultraviolet (UV)
Package: Tape & Reel
Orientation: Top View
Standard Package: 3,000
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 25mA
Viewing Angle: 30°
Voltage - Forward (Vf) (Typ): 3.4V
Wavelength: 400nm ~ 405nm
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -30°C ~ 80°C (TA)
Alternative Parts (Cross-Reference): SM1206UV-405IL;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1535-2,492-1535-1,SM1206UV-405-IL-T/R-ND,492-1535-6,SM1206UV-405-IL-ND,SM1206UV-405-IL-T/R,SM1206UV405IL,Q3647927
Base Product Number: SM1206

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206UV-405-IL
Standard LEDs - SMD SM1206UV-405-IL
Standard LEDs - SMD Blue UV405 nm Water Clear

Standard LEDs - SMD Blue UV405 nm Water Clear

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1177109-SM1206UV-405-IL SM1206UV-405-IL
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible Standard LEDs - SMD
Peak Wavelength 400 to 405 nm (4000 to 4050 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Circular LED lamp - SLR-332MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers