Bivar, Inc. Optoelectronics - LED Indication - Discrete SM1206RC-IL

Description
Win Source Part Number: 969617-SM1206RC-IL Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.1mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 645nm Wavelength - Peak: 700nm Height (Max): 1.40mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Flat Top Lens Size: 1.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM1206
Request a Quote Datasheet
Description
Win Source Part Number: 969617-SM1206RC-IL Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.1mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 645nm Wavelength - Peak: 700nm Height (Max): 1.40mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Flat Top Lens Size: 1.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
969617-SM1206RC-IL
Optoelectronics - LED Indication - Discrete 969617-SM1206RC-IL
Win Source Part Number: 969617-SM1206RC-IL Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.1mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 645nm Wavelength - Peak: 700nm Height (Max): 1.40mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Flat Top Lens Size: 1.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM1206

Win Source Part Number: 969617-SM1206RC-IL
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2.1mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 645nm
Wavelength - Peak: 700nm
Height (Max): 1.40mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Flat Top
Lens Size: 1.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM1206

Buy Now Datasheet
Swedesboro, NJ, United States
LED, SMD, 1206, Red, 700nm, 2.1mcd, Wate

LED, SMD, 1206, Red, 700nm, 2.1mcd, Wate

Buy Now
LED Indication - Discrete - SM1206RC-IL-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SM1206RC-IL-ND
LED Indication - Discrete SM1206RC-IL-ND
Red 645nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 645nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206RC-IL
Standard LEDs - SMD SM1206RC-IL
Standard LEDs - SMD Red 700 nm Water Clear

Standard LEDs - SMD Red 700 nm Water Clear

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 969617-SM1206RC-IL SM1206RC-IL SM1206RC-IL-ND SM1206RC-IL
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red Red Red
Peak Wavelength 645 nm (6450 Å) 700 nm (7000 Å)
Viewing Angle 30 degrees 30 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Indication - Discrete - 516-ASMM-CJ03-BV3B2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
View Details