Bivar, Inc. LEDs SM1206NPGC-IL

Description
Bivar SM1206NPGC-IL LED
Request a Quote Datasheet
Description
Bivar SM1206NPGC-IL LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1749642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bivar SM1206NPGC-IL LED

Bivar SM1206NPGC-IL LED

Supplier's Site
LEDs - 1749856P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bivar SM1206NPGC-IL LED

Bivar SM1206NPGC-IL LED

Supplier's Site
LEDs - 1749856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bivar SM1206NPGC-IL LED

Bivar SM1206NPGC-IL LED

Supplier's Site
LED Indication - Discrete - 492-1945-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1945-6-ND
LED Indication - Discrete 492-1945-6-ND
Green 525nm LED Indication - Discrete 3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1945-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1945-1-ND
LED Indication - Discrete 492-1945-1-ND
Green 525nm LED Indication - Discrete 3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1945-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1945-2-ND
LED Indication - Discrete 492-1945-2-ND
Green 525nm LED Indication - Discrete 3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206NPGC-IL
Standard LEDs - SMD SM1206NPGC-IL
Standard LEDs - SMD SM LED 1206 Pure Green 523nm W/C

Standard LEDs - SMD SM LED 1206 Pure Green 523nm W/C

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1749642 1749856P 492-1945-6-ND SM1206NPGC-IL
Product Name LEDs LEDs LED Indication - Discrete Standard LEDs - SMD
LED Package: 3.2 x 1.6 x 1.4mm 1206 (3216 Metric)
LED Type Green; Clear Green
Peak Wavelength 525 nm (5250 Å) 523 nm (5230 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1103WBBW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 152 milliwatts
View Details