Bivar, Inc. Optoelectronics - LED Indication - Discrete SM1206NHC-IL

Description
Win Source Part Number: 1242314-SM1206NHC-IL Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1250mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 625nm Wavelength - Peak: 630nm Height (Max): 1.40mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Flat Top Lens Size: 1.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1944-6,492-1944- 2,492-1944-1 Base Product Number: SM1206
Request a Quote Datasheet
Description
Win Source Part Number: 1242314-SM1206NHC-IL Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1250mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 625nm Wavelength - Peak: 630nm Height (Max): 1.40mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Flat Top Lens Size: 1.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1944-6,492-1944- 2,492-1944-1 Base Product Number: SM1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242314-SM1206NHC-IL
Optoelectronics - LED Indication - Discrete 1242314-SM1206NHC-IL
Win Source Part Number: 1242314-SM1206NHC-IL Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1250mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 625nm Wavelength - Peak: 630nm Height (Max): 1.40mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Flat Top Lens Size: 1.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1944-6,492-1944- 2,492-1944-1 Base Product Number: SM1206

Win Source Part Number: 1242314-SM1206NHC-IL
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1250mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 625nm
Wavelength - Peak: 630nm
Height (Max): 1.40mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Flat Top
Lens Size: 1.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1944-6,492-1944-2,492-1944-1
Base Product Number: SM1206

Buy Now Datasheet
LEDs - 1749860P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bivar SM1206NHC-IL LED

Bivar SM1206NHC-IL LED

Supplier's Site
LEDs - 1749643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bivar SM1206NHC-IL LED

Bivar SM1206NHC-IL LED

Supplier's Site
LEDs - 1749860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bivar SM1206NHC-IL LED

Bivar SM1206NHC-IL LED

Supplier's Site
LED Indication - Discrete - 492-1944-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1944-1-ND
LED Indication - Discrete 492-1944-1-ND
Red 625nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Red 625nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1944-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1944-6-ND
LED Indication - Discrete 492-1944-6-ND
Red 625nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Red 625nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1944-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1944-2-ND
LED Indication - Discrete 492-1944-2-ND
Red 625nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Red 625nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206NHC-IL
Standard LEDs - SMD SM1206NHC-IL
Standard LEDs - SMD SM LED 1206 Red 630nm, W/C

Standard LEDs - SMD SM LED 1206 Red 630nm, W/C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242314-SM1206NHC-IL 1749860P 1749643 492-1944-1-ND SM1206NHC-IL
Product Name Optoelectronics - LED Indication - Discrete LEDs LEDs LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red Red; Clear Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å) 630 nm (6300 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Forward Voltage 2.1 volts 2.6 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
1W Mini High Power LED - ASMT-JL11-NNQ01 - Broadcom Inc.
Specs
LED Type Royal Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 165 degrees
View Details