Bivar, Inc. LED Indication - Discrete SM1206BWC-IL

Description
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SM1206BWC-IL-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SM1206BWC-IL-ND
LED Indication - Discrete SM1206BWC-IL-ND
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242267-SM1206BWC-IL
Optoelectronics - LED Indication - Discrete 1242267-SM1206BWC-IL
Win Source Part Number: 1242267-SM1206BWC-IL Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 225mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 1.40mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Flat Top Lens Size: 1.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM1206

Win Source Part Number: 1242267-SM1206BWC-IL
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 225mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 1.40mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Flat Top
Lens Size: 1.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM1206

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206BWC-IL
Standard LEDs - SMD SM1206BWC-IL
Standard LEDs - SMD Blue 430nm Water Clear

Standard LEDs - SMD Blue 430nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SM1206BWC-IL-ND 1242267-SM1206BWC-IL SM1206BWC-IL
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 468 nm (4680 Å) 470 nm (4700 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
E3P Green LED Module - MD-HK-P3-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 240 milliwatts
View Details