Bivar, Inc. LED Indication - Discrete SM1206AC

Description
Amber 607nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Amber 607nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SM1206AC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SM1206AC-ND
LED Indication - Discrete SM1206AC-ND
Amber 607nm LED Indication - Discrete 2V 1206 (3216 Metric)

Amber 607nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1093959-SM1206AC
Optoelectronics - LED Indication - Discrete 1093959-SM1206AC
Win Source Part Number: 1093959-SM1206AC Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 607nm Wavelength - Peak: 610nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm Alternative Parts (Cross-Reference): SM0805AC; SML-LX1206SOC-TR; 598-8120-107F; 598-8020-102F; 598-8120-102F; SML-LXFT1206SOC-TR; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM1206

Win Source Part Number: 1093959-SM1206AC
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 607nm
Wavelength - Peak: 610nm
Height (Max): 1.10mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
Alternative Parts (Cross-Reference): SM0805AC; SML-LX1206SOC-TR; 598-8120-107F; 598-8020-102F; 598-8120-102F; SML-LXFT1206SOC-TR;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM1206

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206AC
Standard LEDs - SMD SM1206AC
Standard LEDs - SMD Amber 610 nm Water Clear

Standard LEDs - SMD Amber 610 nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SM1206AC-ND 1093959-SM1206AC SM1206AC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Amber Amber
Peak Wavelength 610 nm (6100 Å) 607 nm (6070 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details