Bivar, Inc. LED Indication - Discrete SM1204URC

Description
Red 631nm LED Indication - Discrete 2.1V 1204 (3210 Metric)
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2.1V 1204 (3210 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1241-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1241-2-ND
LED Indication - Discrete 492-1241-2-ND
Red 631nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Red 631nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1241-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1241-6-ND
LED Indication - Discrete 492-1241-6-ND
Red 631nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Red 631nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1241-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1241-1-ND
LED Indication - Discrete 492-1241-1-ND
Red 631nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Red 631nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
Led, Red, 115Mcd, 631Nm; Led Color Bivar - 73R4003 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 115Mcd, 631Nm; Led Color Bivar
73R4003
Led, Red, 115Mcd, 631Nm; Led Color Bivar 73R4003
LED, RED, 115MCD, 631NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:631nm; Luminous Intensity:115mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 115MCD, 631NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:631nm; Luminous Intensity:115mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1204URC
Standard LEDs - SMD SM1204URC
Standard LEDs - SMD Red 645nm 115mcd Water Clear

Standard LEDs - SMD Red 645nm 115mcd Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1241-2-ND 73R4003 SM1204URC
Product Name LED Indication - Discrete Led, Red, 115Mcd, 631Nm; Led Color Bivar Standard LEDs - SMD
LED Package: 1204 (3210 Metric)
LED Type Red Red; Red
Peak Wavelength 645 nm (6450 Å) 631 nm (6310 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 115 milliCandela 115 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details