Bivar, Inc. LED Indication - Discrete SM1204UPGC

Description
Green 515nm LED Indication - Discrete 3.3V 1204 (3210 Metric)
Request a Quote Datasheet
Description
Green 515nm LED Indication - Discrete 3.3V 1204 (3210 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1240-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1240-2-ND
LED Indication - Discrete 492-1240-2-ND
Green 515nm LED Indication - Discrete 3.3V 1204 (3210 Metric)

Green 515nm LED Indication - Discrete 3.3V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1240-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1240-1-ND
LED Indication - Discrete 492-1240-1-ND
Green 515nm LED Indication - Discrete 3.3V 1204 (3210 Metric)

Green 515nm LED Indication - Discrete 3.3V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1240-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1240-6-ND
LED Indication - Discrete 492-1240-6-ND
Green 515nm LED Indication - Discrete 3.3V 1204 (3210 Metric)

Green 515nm LED Indication - Discrete 3.3V 1204 (3210 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1204UPGC
Standard LEDs - SMD SM1204UPGC
Standard LEDs - SMD Green 510nm 285mcd Water Clear

Standard LEDs - SMD Green 510nm 285mcd Water Clear

Buy Now Datasheet
Led, Green, 285Mcd, 515Nm; Led Color Bivar - 73R4002 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 285Mcd, 515Nm; Led Color Bivar
73R4002
Led, Green, 285Mcd, 515Nm; Led Color Bivar 73R4002
LED, GREEN, 285MCD, 515NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:515nm; Luminous Intensity:285mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 285MCD, 515NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:515nm; Luminous Intensity:285mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1240-2-ND SM1204UPGC 73R4002
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Green, 285Mcd, 515Nm; Led Color Bivar
LED Package: 1204 (3210 Metric)
LED Type Green Green; Green
Peak Wavelength 510 nm (5100 Å) 515 nm (5150 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 285 milliCandela 285 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-ASM6-SDD0-AQR0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details