Bivar, Inc. LED Indication - Discrete SM1204SRC

Description
Red 640nm LED Indication - Discrete 2.1V 1204 (3210 Metric)
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 2.1V 1204 (3210 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1236-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1236-6-ND
LED Indication - Discrete 492-1236-6-ND
Red 640nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Red 640nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1236-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1236-1-ND
LED Indication - Discrete 492-1236-1-ND
Red 640nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Red 640nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1236-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1236-2-ND
LED Indication - Discrete 492-1236-2-ND
Red 640nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Red 640nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242311-SM1204SRC
Optoelectronics - LED Indication - Discrete 1242311-SM1204SRC
Win Source Part Number: 1242311-SM1204SRC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 48mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 640nm Wavelength - Peak: 655nm Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 1204 (3210 Metric) Supplier Device Package: 1204 Dimension: 3.20mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1236-1,492-1236- 2,492-1236-6 Base Product Number: SM1204

Win Source Part Number: 1242311-SM1204SRC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 48mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 640nm
Wavelength - Peak: 655nm
Height (Max): 1.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 1204 (3210 Metric)
Supplier Device Package: 1204
Dimension: 3.20mm L x 1.00mm W
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1236-1,492-1236-2,492-1236-6
Base Product Number: SM1204

Buy Now Datasheet
Led, Red, 48Mcd, 640Nm; Led Color Bivar - 73R3998 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 48Mcd, 640Nm; Led Color Bivar
73R3998
Led, Red, 48Mcd, 640Nm; Led Color Bivar 73R3998
LED, RED, 48MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:48mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 48MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:48mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1204SRC
Standard LEDs - SMD SM1204SRC
Standard LEDs - SMD Red 655nm 48mcd Water Clear

Standard LEDs - SMD Red 655nm 48mcd Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1236-6-ND 1242311-SM1204SRC 73R3998 SM1204SRC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Red, 48Mcd, 640Nm; Led Color Bivar Standard LEDs - SMD
LED Package: 1204 (3210 Metric)
LED Type Red Red; Red Red; Red
Peak Wavelength 655 nm (6550 Å) 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Luminous Intensity 48 milliCandela 48 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details