The SM1204BC-A/G is a surface mount bi-color LED from Bivar, featuring both amber and green light emissions. It is housed in an industry-standard 1204 package and is RoHS compliant. The LED has a luminous intensity of 72 mcd for amber and 28.5 mcd for green, with peak wavelengths of 593 nm and 575 nm, respectively. The device is designed for right-angle mounting and is suitable for applications requiring status indication and display. This LED operates at a forward current of 20 mA and has a maximum power dissipation of 78 mW. It can withstand operating temperatures ranging from -30°C to +80°C and storage temperatures from -40°C to +85°C. The viewing angle is 130 degrees, providing a wide dispersion of light. The product is packaged in tape and reels, making it convenient for automated assembly processes.
Amber, Green 592nm Amber, 574nm Green LED Indication - Discrete 2.1V Amber, 2.1V Green 1204 (3210 Metric)
Amber, Green 592nm Amber, 574nm Green LED Indication - Discrete 2.1V Amber, 2.1V Green 1204 (3210 Metric)
Amber, Green 592nm Amber, 574nm Green LED Indication - Discrete 2.1V Amber, 2.1V Green 1204 (3210 Metric)
Standard LEDs - SMD Amb Grn, 593nm 575nm 72mcd 28.5mcd
SMD LED, 1204, AMBER/GREEN; LED Color:Amber, Green; LED Mounting:SMD; Bulb Size:1mm; Viewing Angle:130°; Lens Shape:Round; Forward Current / Color:A 20mA, G 20mA; Luminous Intensity / Color:-; Forward Voltage / Color:2.1V RoHS Compliant: Yes
LED, 1204, AMBER/GREEN, 72/28MCD, 592/574NM, FULL REEL; LED Color:Amber, Green; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Dome; Forward Current / Color:A 20mA, G 20mA; Luminous Intensity / Color:A 72mcd, G 28.5mcdRoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 492-1229-6-ND | SM1204BC-A/G | 73R3991 | 24X0028 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | Smd Led, 1204, Amber/green; Led Color Bivar | Led, 1204, Amber/green, 72/28Mcd, 592/574Nm, Full Reel; Led Color Bivar |
| LED Package: | 1204 (3210 Metric) | 1mm | ||
| LED Type | Green; Multi-Colored; Amber | Green; Amber, Green | Green; Amber, Green | |
| Peak Wavelength | 575 to 593 nm (5750 to 5930 Å) | |||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees |