Bivar, Inc. LED Indication - Discrete SM0805UYC

Description
Yellow 592nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow 592nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1328-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1328-1-ND
LED Indication - Discrete 492-1328-1-ND
Yellow 592nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 592nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1328-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1328-2-ND
LED Indication - Discrete 492-1328-2-ND
Yellow 592nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 592nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1328-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1328-6-ND
LED Indication - Discrete 492-1328-6-ND
Yellow 592nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 592nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242298-SM0805UYC
Optoelectronics - LED Indication - Discrete 1242298-SM0805UYC
Win Source Part Number: 1242298-SM0805UYC Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 593nm Height (Max): 0.80mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Dimension: 2.00mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1328-1,492-1328- 2,492-1328-6 Base Product Number: SM0805

Win Source Part Number: 1242298-SM0805UYC
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 70mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 592nm
Wavelength - Peak: 593nm
Height (Max): 0.80mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Dimension: 2.00mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.20mm
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1328-1,492-1328-2,492-1328-6
Base Product Number: SM0805

Buy Now Datasheet
SM0805 Series Yellow 140° Water Clear 60 mcd 2 V 0805 Surface Mount LED - 100-SM0805UYC - Utmel Electronic Limited
Hong Kong, China
SM0805 Series Yellow 140° Water Clear 60 mcd 2 V 0805 Surface Mount LED
100-SM0805UYC
SM0805 Series Yellow 140° Water Clear 60 mcd 2 V 0805 Surface Mount LED 100-SM0805UYC
SM0805 Series Yellow 140° Water Clear 60 mcd 2 V 0805 Surface Mount LED

SM0805 Series Yellow 140° Water Clear 60 mcd 2 V 0805 Surface Mount LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0805UYC
Standard LEDs - SMD SM0805UYC
Standard LEDs - SMD Ultra Yellow 588 nm Water Clear

Standard LEDs - SMD Ultra Yellow 588 nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1328-1-ND 1242298-SM0805UYC 100-SM0805UYC SM0805UYC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete SM0805 Series Yellow 140° Water Clear 60 mcd 2 V 0805 Surface Mount LED Standard LEDs - SMD
LED Package: 0805 (2012 Metric) 2.00mm L x 1.20mm W
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 593 nm (5930 Å) 592 nm (5920 Å) 593 nm (5930 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-325DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details