Bivar, Inc. LED Indication - Discrete SM0805URC

Description
Red 640nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1350-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1350-6-ND
LED Indication - Discrete 492-1350-6-ND
Red 640nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Red 640nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1350-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1350-1-ND
LED Indication - Discrete 492-1350-1-ND
Red 640nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Red 640nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1350-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1350-2-ND
LED Indication - Discrete 492-1350-2-ND
Red 640nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Red 640nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
Swedesboro, NJ, United States
LED, SMD, 0805, Ultra Red, 655nm, 55mcd

LED, SMD, 0805, Ultra Red, 655nm, 55mcd

Buy Now
SM0805 Series Red 140° Water Clear 40 mcd 2 V 0805 Surface Mount LED - 100-SM0805URC - Utmel Electronic Limited
Hong Kong, China
SM0805 Series Red 140° Water Clear 40 mcd 2 V 0805 Surface Mount LED
100-SM0805URC
SM0805 Series Red 140° Water Clear 40 mcd 2 V 0805 Surface Mount LED 100-SM0805URC
SM0805 Series Red 140° Water Clear 40 mcd 2 V 0805 Surface Mount LED

SM0805 Series Red 140° Water Clear 40 mcd 2 V 0805 Surface Mount LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0805URC
Standard LEDs - SMD SM0805URC
Standard LEDs - SMD Ultra Red 660 nm Water Clear

Standard LEDs - SMD Ultra Red 660 nm Water Clear

Buy Now Datasheet
Led, Red, 1.2Mm X 1.4Mm, 40Mcd, 660Nm; Led Color Bivar - 20K3109 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.2Mm X 1.4Mm, 40Mcd, 660Nm; Led Color Bivar
20K3109
Led, Red, 1.2Mm X 1.4Mm, 40Mcd, 660Nm; Led Color Bivar 20K3109
LED, RED, 1.2MM X 1.4MM, 40MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.2mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:660nm; Luminous Intensity:40mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.2MM X 1.4MM, 40MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.2mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:660nm; Luminous Intensity:40mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1350-6-ND SM0805URC 100-SM0805URC SM0805URC 20K3109
Product Name LED Indication - Discrete SM0805 Series Red 140° Water Clear 40 mcd 2 V 0805 Surface Mount LED Standard LEDs - SMD Led, Red, 1.2Mm X 1.4Mm, 40Mcd, 660Nm; Led Color Bivar
LED Package: 0805 (2012 Metric) 2.00mm L x 1.20mm W 1.2mm x 1.4mm
LED Type Red Red Red; Red Red; Red
Peak Wavelength 655 nm (6550 Å) 655 nm (6550 Å) 660 nm (6600 Å)
Viewing Angle 130 degrees 130 degrees 140 degrees
Luminous Intensity 55 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W Mini High Power LED - ASMT-JR10- ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details