Bivar, Inc. LED Indication - Discrete SM0805SRC

Description
Red 640nm LED Indication - Discrete 1.85V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 1.85V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SM0805SRC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SM0805SRC-ND
LED Indication - Discrete SM0805SRC-ND
Red 640nm LED Indication - Discrete 1.85V 0805 (2012 Metric)

Red 640nm LED Indication - Discrete 1.85V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0805SRC
Standard LEDs - SMD SM0805SRC
Standard LEDs - SMD Super Red 660 nm Water Clear

Standard LEDs - SMD Super Red 660 nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SM0805SRC-ND SM0805SRC
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details