Bivar, Inc. Optoelectronics - LED Indication - Discrete SM0603UYC

Description
Win Source Part Number: 1095993-SM0603UYC Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 593nm Height (Max): 0.60mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Alternative Parts (Cross-Reference): SML-LXFM0603SYC-TR; APHB1608SYKSURKC; APHB1608CGKSYKC; SM0603YC; APHB1608ZGSYKC; VAOL-S6YP4; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1325-6,492-1325- 2,492-1325-1 Base Product Number: SM0603
Request a Quote Datasheet
Description
Win Source Part Number: 1095993-SM0603UYC Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 593nm Height (Max): 0.60mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Alternative Parts (Cross-Reference): SML-LXFM0603SYC-TR; APHB1608SYKSURKC; APHB1608CGKSYKC; SM0603YC; APHB1608ZGSYKC; VAOL-S6YP4; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1325-6,492-1325- 2,492-1325-1 Base Product Number: SM0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1095993-SM0603UYC
Optoelectronics - LED Indication - Discrete 1095993-SM0603UYC
Win Source Part Number: 1095993-SM0603UYC Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 593nm Height (Max): 0.60mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Alternative Parts (Cross-Reference): SML-LXFM0603SYC-TR; APHB1608SYKSURKC; APHB1608CGKSYKC; SM0603YC; APHB1608ZGSYKC; VAOL-S6YP4; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1325-6,492-1325- 2,492-1325-1 Base Product Number: SM0603

Win Source Part Number: 1095993-SM0603UYC
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 70mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 592nm
Wavelength - Peak: 593nm
Height (Max): 0.60mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
Alternative Parts (Cross-Reference): SML-LXFM0603SYC-TR; APHB1608SYKSURKC; APHB1608CGKSYKC; SM0603YC; APHB1608ZGSYKC; VAOL-S6YP4;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1325-6,492-1325-2,492-1325-1
Base Product Number: SM0603

Buy Now Datasheet
LED Indication - Discrete - 492-1325-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1325-1-ND
LED Indication - Discrete 492-1325-1-ND
Yellow 592nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 592nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1325-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1325-2-ND
LED Indication - Discrete 492-1325-2-ND
Yellow 592nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 592nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1325-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1325-6-ND
LED Indication - Discrete 492-1325-6-ND
Yellow 592nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 592nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0603UYC
Standard LEDs - SMD SM0603UYC
Standard LEDs - SMD Ultra Yellow 588 nm Water Clear

Standard LEDs - SMD Ultra Yellow 588 nm Water Clear

Buy Now Datasheet
Led, Yellow, 0.8Mm X 1.2Mm, 60Mcd, 588Nm; Led Color Bivar - 07C8882 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.8Mm X 1.2Mm, 60Mcd, 588Nm; Led Color Bivar
07C8882
Led, Yellow, 0.8Mm X 1.2Mm, 60Mcd, 588Nm; Led Color Bivar 07C8882
LED, YELLOW, 0.8MM X 1.2MM, 60MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:60mcd; Viewing Angle:140°; Product Range:-RoHS Compliant: Yes

LED, YELLOW, 0.8MM X 1.2MM, 60MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:60mcd; Viewing Angle:140°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1095993-SM0603UYC 492-1325-1-ND SM0603UYC 07C8882
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD Led, Yellow, 0.8Mm X 1.2Mm, 60Mcd, 588Nm; Led Color Bivar
LED Type Yellow; Yellow Yellow Yellow; Yellow
Peak Wavelength 592 nm (5920 Å) 593 nm (5930 Å) 588 nm (5880 Å)
Viewing Angle 130 degrees 130 degrees 140 degrees
Forward Voltage 2.1 volts 2.1 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 1497-1456-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details