Bivar, Inc. Optoelectronics - LED Emitters - Infrared, UV, Visible SM0603UV-405

Description
Win Source Part Number: 1242393-SM0603UV-405 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 4,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 25mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 3.4V Wavelength: 405nm ~ 410nm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -30°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1951-6,SM0603UV4 05,492-1951-1,492-19 51-2 Base Product Number: SM0603
Request a Quote Datasheet
Description
Win Source Part Number: 1242393-SM0603UV-405 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 4,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 25mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 3.4V Wavelength: 405nm ~ 410nm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -30°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1951-6,SM0603UV4 05,492-1951-1,492-19 51-2 Base Product Number: SM0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242393-SM0603UV-405
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242393-SM0603UV-405
Win Source Part Number: 1242393-SM0603UV-405 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 4,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 25mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 3.4V Wavelength: 405nm ~ 410nm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -30°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1951-6,SM0603UV4 05,492-1951-1,492-19 51-2 Base Product Number: SM0603

Win Source Part Number: 1242393-SM0603UV-405
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Ultraviolet (UV)
Package: Tape & Reel
Orientation: Top View
Standard Package: 4,000
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 25mA
Viewing Angle: 130°
Voltage - Forward (Vf) (Typ): 3.4V
Wavelength: 405nm ~ 410nm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -30°C ~ 80°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1951-6,SM0603UV405,492-1951-1,492-1951-2
Base Product Number: SM0603

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0603UV-405
Standard LEDs - SMD SM0603UV-405
Standard LEDs - SMD SM UV 5-10mw 405-410nm W/C

Standard LEDs - SMD SM UV 5-10mw 405-410nm W/C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242393-SM0603UV-405 SM0603UV-405
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible Standard LEDs - SMD
Peak Wavelength 405 to 410 nm (4050 to 4100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
Circular LED lamp - SLR343ECT - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green; Transparent Colorless
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details