Bivar, Inc. Optoelectronics - LED Emitters - Infrared, UV, Visible SM0603UV-395

Description
Win Source Part Number: 1242391-SM0603UV-395 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 4,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 25mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 3.4V Wavelength: 395nm ~ 400nm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -30°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: SM0603UV395,492-1949 -6,492-1949-1,492-19 49-2 Base Product Number: SM0603
Request a Quote Datasheet
Description
Win Source Part Number: 1242391-SM0603UV-395 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 4,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 25mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 3.4V Wavelength: 395nm ~ 400nm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -30°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: SM0603UV395,492-1949 -6,492-1949-1,492-19 49-2 Base Product Number: SM0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242391-SM0603UV-395
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242391-SM0603UV-395
Win Source Part Number: 1242391-SM0603UV-395 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 4,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 25mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 3.4V Wavelength: 395nm ~ 400nm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -30°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: SM0603UV395,492-1949 -6,492-1949-1,492-19 49-2 Base Product Number: SM0603

Win Source Part Number: 1242391-SM0603UV-395
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Ultraviolet (UV)
Package: Tape & Reel
Orientation: Top View
Standard Package: 4,000
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 25mA
Viewing Angle: 130°
Voltage - Forward (Vf) (Typ): 3.4V
Wavelength: 395nm ~ 400nm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -30°C ~ 80°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: SM0603UV395,492-1949-6,492-1949-1,492-1949-2
Base Product Number: SM0603

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0603UV-395
Standard LEDs - SMD SM0603UV-395
Standard LEDs - SMD SM UV 5-10mw 395-400nm W/C

Standard LEDs - SMD SM UV 5-10mw 395-400nm W/C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242391-SM0603UV-395 SM0603UV-395
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible Standard LEDs - SMD
Peak Wavelength 395 to 400 nm (3950 to 4000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - SLI-343D8U3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details