Bivar, Inc. Optoelectronics - LED Indication - Discrete SM0603UPGC

Description
LED, SMD, 0603, Ultra Pure Green, 510nm,
Request a Quote Datasheet
Description
LED, SMD, 0603, Ultra Pure Green, 510nm,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, SMD, 0603, Ultra Pure Green, 510nm,

LED, SMD, 0603, Ultra Pure Green, 510nm,

Buy Now
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242260-SM0603UPGC
Optoelectronics - LED Indication - Discrete 1242260-SM0603UPGC
Win Source Part Number: 1242260-SM0603UPGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 285mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 515nm Wavelength - Peak: 510nm Height (Max): 0.60mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM0603

Win Source Part Number: 1242260-SM0603UPGC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 285mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 515nm
Wavelength - Peak: 510nm
Height (Max): 0.60mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM0603

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0603UPGC
Standard LEDs - SMD SM0603UPGC
Standard LEDs - SMD LED, SMD, 0603, Ultra Pure Green, 510nm, 285mcd, Water Clear Lens, 130 Deg Viewing Angle.

Standard LEDs - SMD LED, SMD, 0603, Ultra Pure Green, 510nm, 285mcd, Water Clear Lens, 130 Deg Viewing Angle.

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SM0603UPGC 1242260-SM0603UPGC SM0603UPGC
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Type Green Green; Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0901UT1TR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details