Bivar, Inc. Optoelectronics - LED Indication - Discrete SM0603SRC

Description
Win Source Part Number: 1242248-SM0603SRC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 28mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Dominant: 640nm Wavelength - Peak: 660nm Height (Max): 0.80mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM0603
Request a Quote
Description
Win Source Part Number: 1242248-SM0603SRC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 28mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Dominant: 640nm Wavelength - Peak: 660nm Height (Max): 0.80mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM0603
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1242248-SM0603SRC is a surface mount red LED in a 0603 package, designed for various indication applications. It features a water clear lens that provides a luminous intensity of 28 millicandela and a dominant wavelength of 640 nm, with a peak wavelength of 660 nm. The LED has a wide viewing angle of 130 degrees, making it suitable for status indication, display, and backlighting. This component operates with a typical forward voltage of 1.85 V at a forward current of 20 mA, with a maximum forward current rating of 30 mA. It is RoHS compliant and has a moisture sensitivity level of 4, indicating it should be handled with care to avoid damage from moisture. The operating temperature range is from -30°C to +80°C, and it can withstand storage temperatures from -40°C to +85°C. The LED is packaged in tape and reels, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1242248-SM0603SRC is a surface mount red LED in a 0603 package, designed for various indication applications. It features a water clear lens that provides a luminous intensity of 28 millicandela and a dominant wavelength of 640 nm, with a peak wavelength of 660 nm. The LED has a wide viewing angle of 130 degrees, making it suitable for status indication, display, and backlighting. This component operates with a typical forward voltage of 1.85 V at a forward current of 20 mA, with a maximum forward current rating of 30 mA. It is RoHS compliant and has a moisture sensitivity level of 4, indicating it should be handled with care to avoid damage from moisture. The operating temperature range is from -30°C to +80°C, and it can withstand storage temperatures from -40°C to +85°C. The LED is packaged in tape and reels, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242248-SM0603SRC
Optoelectronics - LED Indication - Discrete 1242248-SM0603SRC
Win Source Part Number: 1242248-SM0603SRC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 28mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Dominant: 640nm Wavelength - Peak: 660nm Height (Max): 0.80mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM0603

Win Source Part Number: 1242248-SM0603SRC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 28mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 20mA
Wavelength - Dominant: 640nm
Wavelength - Peak: 660nm
Height (Max): 0.80mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM0603

Buy Now Datasheet
LED Indication - Discrete - 492-SM0603SRCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0603SRCTR-ND
LED Indication - Discrete 492-SM0603SRCTR-ND
Red 640nm LED Indication - Discrete 1.85V 0603 (1608 Metric)

Red 640nm LED Indication - Discrete 1.85V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-SM0603SRCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0603SRCDKR-ND
LED Indication - Discrete 492-SM0603SRCDKR-ND
LED RED CLEAR 0603 SMD

LED RED CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 492-SM0603SRCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0603SRCCT-ND
LED Indication - Discrete 492-SM0603SRCCT-ND
LED RED CLEAR 0603 SMD

LED RED CLEAR 0603 SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0603SRC
Standard LEDs - SMD SM0603SRC
Standard LEDs - SMD Super Red 660nm Water Clear

Standard LEDs - SMD Super Red 660nm Water Clear

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242248-SM0603SRC 492-SM0603SRCTR-ND SM0603SRC
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 640 nm (6400 Å) 660 nm (6600 Å)
Viewing Angle 130 degrees 130 degrees
Forward Voltage 1.85 volts 1.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XZFBAMERKK172WDKR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Blue; Multi-Colored
Peak Wavelength 463 to 632 nm (4630 to 6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details