Bivar, Inc. Optoelectronics - LED Indication - Discrete SM0603HC

Description
LED, SMD, 0603, HE Red, 660nm, 15mcd, Wa
Request a Quote Datasheet
Description
LED, SMD, 0603, HE Red, 660nm, 15mcd, Wa
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, SMD, 0603, HE Red, 660nm, 15mcd, Wa

LED, SMD, 0603, HE Red, 660nm, 15mcd, Wa

Buy Now
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242251-SM0603HC
Optoelectronics - LED Indication - Discrete 1242251-SM0603HC
Win Source Part Number: 1242251-SM0603HC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Wavelength - Dominant: 643nm Wavelength - Peak: 660nm Height (Max): 0.80mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM0603

Win Source Part Number: 1242251-SM0603HC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 20mA
Wavelength - Dominant: 643nm
Wavelength - Peak: 660nm
Height (Max): 0.80mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM0603

Buy Now Datasheet
LED Indication - Discrete - SM0603HC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SM0603HC-ND
LED Indication - Discrete SM0603HC-ND
Red 643nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Red 643nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0603HC
Standard LEDs - SMD SM0603HC
Standard LEDs - SMD HE Red 635 nm Water Clear

Standard LEDs - SMD HE Red 635 nm Water Clear

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SM0603HC 1242251-SM0603HC SM0603HC-ND SM0603HC
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Type Red Red; Red Red
Peak Wavelength 643 nm (6430 Å) 660 nm (6600 Å)
Viewing Angle 130 degrees 130 degrees
Forward Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3B2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 6500 K
View Details
5 suppliers