Green 565nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Green 565nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Green 565nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Win Source Part Number: 1242330-SM0603GC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 565nm
Wavelength - Peak: 568nm
Height (Max): 0.80mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1324-6,492-1324-
Base Product Number: SM0603
Standard LEDs - SMD GREEN WATER CLEAR
LED, GREEN, 0.8MM X 1.2MM, 15MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:15mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 492-1324-6-ND | 1242330-SM0603GC | SM0603GC | 20K3090 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - SMD | Led, Green, 0.8Mm X 1.2Mm, 15Mcd, 568Nm; Led Color Bivar |
| LED Package: | 0603 (1608 Metric) | 0.8mm x 1.2mm | ||
| LED Type | Green | Green; Green | Green; Green | |
| Peak Wavelength | 568 nm (5680 Å) | 565 nm (5650 Å) | 568 nm (5680 Å) | |
| Viewing Angle | 130 degrees | 130 degrees | 140 degrees | |
| Luminous Intensity | 15 milliCandela | 15 milliCandela |