Bivar, Inc. LED Indication - Discrete SM0402PGC

Description
Green 525nm LED Indication - Discrete 3.1V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.1V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-2204-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2204-6-ND
LED Indication - Discrete 492-2204-6-ND
Green 525nm LED Indication - Discrete 3.1V 0402 (1005 Metric)

Green 525nm LED Indication - Discrete 3.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2204-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2204-1-ND
LED Indication - Discrete 492-2204-1-ND
Green 525nm LED Indication - Discrete 3.1V 0402 (1005 Metric)

Green 525nm LED Indication - Discrete 3.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2204-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2204-2-ND
LED Indication - Discrete 492-2204-2-ND
Green 525nm LED Indication - Discrete 3.1V 0402 (1005 Metric)

Green 525nm LED Indication - Discrete 3.1V 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
962229-SM0402PGC
Optoelectronics - LED Indication - Discrete 962229-SM0402PGC
Win Source Part Number: 962229-SM0402PGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 450mcd Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 523nm Height (Max): 0.71mm Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 0.50mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2204-6,492-2204- 1,492-2204-2 Base Product Number: SM0402

Win Source Part Number: 962229-SM0402PGC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 450mcd
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 523nm
Height (Max): 0.71mm
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Dimension: 1.00mm L x 0.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 0.50mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2204-6,492-2204-1,492-2204-2
Base Product Number: SM0402

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0402PGC
Standard LEDs - SMD SM0402PGC
Standard LEDs - SMD SMD LED 0402 P Green 523nm 450mcd

Standard LEDs - SMD SMD LED 0402 P Green 523nm 450mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-2204-6-ND 962229-SM0402PGC SM0402PGC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 0402 (1005 Metric)
LED Type Green Green; Green
Peak Wavelength 523 nm (5230 Å) 525 nm (5250 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details