Bivar, Inc. LED Indication - Discrete SM0402GC

Description
Green 572nm LED Indication - Discrete 1.9V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 1.9V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-2205-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2205-6-ND
LED Indication - Discrete 492-2205-6-ND
Green 572nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Green 572nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2205-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2205-2-ND
LED Indication - Discrete 492-2205-2-ND
Green 572nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Green 572nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2205-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2205-1-ND
LED Indication - Discrete 492-2205-1-ND
Green 572nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Green 572nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242324-SM0402GC
Optoelectronics - LED Indication - Discrete 1242324-SM0402GC
Win Source Part Number: 1242324-SM0402GC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 28.5mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 575nm Height (Max): 0.71mm Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 0.50mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2205-6,492-2205- 1,492-2205-2 Base Product Number: SM0402

Win Source Part Number: 1242324-SM0402GC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 28.5mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 575nm
Height (Max): 0.71mm
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Dimension: 1.00mm L x 0.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 0.50mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2205-6,492-2205-1,492-2205-2
Base Product Number: SM0402

Buy Now Datasheet
LEDs - 1749756P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED, SMD, 0402, Green, 573nm, 130 Deg

LED, SMD, 0402, Green, 573nm, 130 Deg

Supplier's Site
LEDs - 1749756 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED, SMD, 0402, Green, 573nm, 130 Deg

LED, SMD, 0402, Green, 573nm, 130 Deg

Supplier's Site
LEDs - 1749625 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED, SMD, 0402, Green, 573nm, 130 Deg

LED, SMD, 0402, Green, 573nm, 130 Deg

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0402GC
Standard LEDs - SMD SM0402GC
Standard LEDs - SMD SMD LED 0402 Green 573nm 28.5mcd

Standard LEDs - SMD SMD LED 0402 Green 573nm 28.5mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-2205-6-ND 1242324-SM0402GC 1749756P 1749756 SM0402GC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete LEDs LEDs Standard LEDs - SMD
LED Package: 0402 (1005 Metric) 1 x 0.5 x 0.5mm
LED Type Green Green; Green Green; Clear
Peak Wavelength 575 nm (5750 Å) 572 nm (5720 Å) 572 nm (5720 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 28.5 milliCandela 28.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details