Bivar, Inc. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SLM6705RD

Description
Win Source Part Number: 1238268-SLM6705RD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: SLM Color: Red Package: Tray Voltage Rating: 2.1V Standard Package: 100 Configuration: Single Viewing Angle: 40° Millicandela Rating: 1.5mcd Wavelength - Peak: 700nm Current: 20mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SLM6705
Request a Quote Datasheet
Description
Win Source Part Number: 1238268-SLM6705RD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: SLM Color: Red Package: Tray Voltage Rating: 2.1V Standard Package: 100 Configuration: Single Viewing Angle: 40° Millicandela Rating: 1.5mcd Wavelength - Peak: 700nm Current: 20mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SLM6705
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238268-SLM6705RD
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238268-SLM6705RD
Win Source Part Number: 1238268-SLM6705RD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: SLM Color: Red Package: Tray Voltage Rating: 2.1V Standard Package: 100 Configuration: Single Viewing Angle: 40° Millicandela Rating: 1.5mcd Wavelength - Peak: 700nm Current: 20mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SLM6705

Win Source Part Number: 1238268-SLM6705RD
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Series: SLM
Color: Red
Package: Tray
Voltage Rating: 2.1V
Standard Package: 100
Configuration: Single
Viewing Angle: 40°
Millicandela Rating: 1.5mcd
Wavelength - Peak: 700nm
Current: 20mA
Lens Type: Diffused
Mounting Type: Through Hole
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SLM6705

Buy Now Datasheet
Vertical Led Assembly, 0.67 In. Length, 5Mm Led, Red, Diffused Lens, White Nylon / Tray Bivar - 33R6686 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Led Assembly, 0.67 In. Length, 5Mm Led, Red, Diffused Lens, White Nylon / Tray Bivar
33R6686
Vertical Led Assembly, 0.67 In. Length, 5Mm Led, Red, Diffused Lens, White Nylon / Tray Bivar 33R6686
Vertical LED Assembly, 0.67 in. Length, 5mm LED, Red, Diffused Lens, White Nylon / Tray

Vertical LED Assembly, 0.67 in. Length, 5mm LED, Red, Diffused Lens, White Nylon / Tray

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238268-SLM6705RD 33R6686
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Vertical Led Assembly, 0.67 In. Length, 5Mm Led, Red, Diffused Lens, White Nylon / Tray Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details