Win Source Part Number: 1238270-SLM6705GD
Category: Optoelectronics>LEDs
Series: SLM
Color: Green
Package: Tray
Voltage Rating: 2.1V
Standard Package: 100
Configuration: Single
Viewing Angle: 40°
Millicandela Rating: 25mcd
Wavelength - Peak: 568nm
Current: 30mA
Lens Type: Diffused
Mounting Type: Through Hole
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SLM6705
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1238270-SLM6705GD |
| Product Name | Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |
| LED Type | Green; Green |