Bivar, Inc. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SLM1505GD

Description
Win Source Part Number: 1238269-SLM1505GD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: SLM Color: Green Package: Tray Voltage Rating: 2.1V Standard Package: 100 Configuration: Single Viewing Angle: 40° Millicandela Rating: 25mcd Wavelength - Peak: 568nm Current: 30mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SLM1505
Request a Quote Datasheet
Description
Win Source Part Number: 1238269-SLM1505GD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: SLM Color: Green Package: Tray Voltage Rating: 2.1V Standard Package: 100 Configuration: Single Viewing Angle: 40° Millicandela Rating: 25mcd Wavelength - Peak: 568nm Current: 30mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SLM1505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238269-SLM1505GD
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238269-SLM1505GD
Win Source Part Number: 1238269-SLM1505GD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: SLM Color: Green Package: Tray Voltage Rating: 2.1V Standard Package: 100 Configuration: Single Viewing Angle: 40° Millicandela Rating: 25mcd Wavelength - Peak: 568nm Current: 30mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SLM1505

Win Source Part Number: 1238269-SLM1505GD
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Series: SLM
Color: Green
Package: Tray
Voltage Rating: 2.1V
Standard Package: 100
Configuration: Single
Viewing Angle: 40°
Millicandela Rating: 25mcd
Wavelength - Peak: 568nm
Current: 30mA
Lens Type: Diffused
Mounting Type: Through Hole
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SLM1505

Buy Now Datasheet
Vertical Led Assembly, 0.15 In. Length, 5Mm Led, Green, Diffused Lens, White Nylon / Tray Bivar - 33R6617 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Led Assembly, 0.15 In. Length, 5Mm Led, Green, Diffused Lens, White Nylon / Tray Bivar
33R6617
Vertical Led Assembly, 0.15 In. Length, 5Mm Led, Green, Diffused Lens, White Nylon / Tray Bivar 33R6617
Vertical LED Assembly, 0.15 in. Length, 5mm LED, Green, Diffused Lens, White Nylon / Tray

Vertical LED Assembly, 0.15 in. Length, 5mm LED, Green, Diffused Lens, White Nylon / Tray

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238269-SLM1505GD 33R6617
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Vertical Led Assembly, 0.15 In. Length, 5Mm Led, Green, Diffused Lens, White Nylon / Tray Bivar
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: T-1 3/4
LED Type White
Viewing Angle 50 degrees
View Details