Bivar, Inc. Optoelectronics - LEDs - Spacers, Standoffs SLM-550

Description
Win Source Part Number: 1238000-SLM-550 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: SLM Color: Black Package: Bag Length: 0.550" (13.97mm) Standard Package: 100 Material: Nylon LED: T1, T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Base Product Number: SLM-550
Request a Quote Datasheet
Description
Win Source Part Number: 1238000-SLM-550 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: SLM Color: Black Package: Bag Length: 0.550" (13.97mm) Standard Package: 100 Material: Nylon LED: T1, T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Base Product Number: SLM-550
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Spacers, Standoffs - SLM-550 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
SLM-550
Optoelectronics - LEDs - Spacers, Standoffs SLM-550
Win Source Part Number: 1238000-SLM-550 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: SLM Color: Black Package: Bag Length: 0.550" (13.97mm) Standard Package: 100 Material: Nylon LED: T1, T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Base Product Number: SLM-550

Win Source Part Number: 1238000-SLM-550
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: SLM
Color: Black
Package: Bag
Length: 0.550" (13.97mm)
Standard Package: 100
Material: Nylon
LED: T1, T1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8547.20.0000
Mfr: Bivar Inc.
Base Product Number: SLM-550

Buy Now Datasheet
Spacer Standoff - 100-SLM-550 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-SLM-550
Spacer Standoff 100-SLM-550
LED MT SR VERT Product overview: SLM-550 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SLM-550 can be used for catalog matching and distributor lookup.

LED MT SR VERT Product overview: SLM-550 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SLM-550 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SLM-550 100-SLM-550
Product Name Optoelectronics - LEDs - Spacers, Standoffs Spacer Standoff
Type & Shape Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details