Bivar, Inc. Optoelectronics - LEDs - Spacers, Standoffs SLM-410

Description
Win Source Part Number: 1238006-SLM-410 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: SLM Color: Black Package: Bag Length: 0.410" (10.41mm) Standard Package: 100 Material: Nylon LED: T1, T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Base Product Number: SLM-410
Request a Quote Datasheet
Description
Win Source Part Number: 1238006-SLM-410 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: SLM Color: Black Package: Bag Length: 0.410" (10.41mm) Standard Package: 100 Material: Nylon LED: T1, T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Base Product Number: SLM-410
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Spacers, Standoffs - SLM-410 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
SLM-410
Optoelectronics - LEDs - Spacers, Standoffs SLM-410
Win Source Part Number: 1238006-SLM-410 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: SLM Color: Black Package: Bag Length: 0.410" (10.41mm) Standard Package: 100 Material: Nylon LED: T1, T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Base Product Number: SLM-410

Win Source Part Number: 1238006-SLM-410
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: SLM
Color: Black
Package: Bag
Length: 0.410" (10.41mm)
Standard Package: 100
Material: Nylon
LED: T1, T1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8547.20.0000
Mfr: Bivar Inc.
Base Product Number: SLM-410

Buy Now Datasheet
Spacer Standoff - 100-SLM-410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-SLM-410
Spacer Standoff 100-SLM-410
LED MT SR VERT Product overview: SLM-410 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SLM-410 can be used for catalog matching and distributor lookup.

LED MT SR VERT Product overview: SLM-410 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SLM-410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SLM-410 100-SLM-410
Product Name Optoelectronics - LEDs - Spacers, Standoffs Spacer Standoff
Type & Shape Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 267986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-632-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details