Bivar, Inc. LED Mounting Hardware SLM-370

Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Nylon Blk
Datasheet
Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Nylon Blk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
SLM-370
LED Mounting Hardware SLM-370
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Nylon Blk

LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Nylon Blk

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number SLM-370
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 1810694 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Holders - 2213699-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details